Vishay Precision Group Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW0402866RFKED.

Description
RES, THICK FILM, 866R, 1%, 0.063W, 0402, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 866R, 1%, 0.063W, 0402, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 25AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay
25AC7260
Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay 25AC7260
RES, THICK FILM, 866R, 1%, 0.063W, 0402, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.063W, 0402, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7260
Product Name Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details