Vishay Precision Group Chip Resistor - Surface Mount CRCW0402866RFKED

Description
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-866LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866LDKR-ND
Chip Resistor - Surface Mount 541-866LDKR-ND
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866LCT-ND
Chip Resistor - Surface Mount 541-866LCT-ND
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866LTR-ND
Chip Resistor - Surface Mount 541-866LTR-ND
866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 866 OHM 1/16W 1% 0402 SMD - CRCW0402866RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/16W 1% 0402 SMD
CRCW0402866RFKED
RES 866 OHM 1/16W 1% 0402 SMD CRCW0402866RFKED
RES 866ohm 1/16W 1% 0402 SMD

RES 866ohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 866 Ohm 50V 63mW Resistor - 52-CRCW0402866RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 866 Ohm 50V 63mW Resistor
52-CRCW0402866RFKED
SMD 866 Ohm 50V 63mW Resistor 52-CRCW0402866RFKED
0402 Thick Film Resistor, 866 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402866RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 866 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402866RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 866 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402866RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 866 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402866RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 866R, 1%, 0.063W, 0402; Resistance Vishay - 52K7324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.063W, 0402; Resistance Vishay
52K7324
Res, Thick Film, 866R, 1%, 0.063W, 0402; Resistance Vishay 52K7324
RES, THICK FILM, 866R, 1%, 0.063W, 0402; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.063W, 0402; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7325
Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7325
RES, THICK FILM, 866R, 1%, 0.063W, 0402, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.063W, 0402, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-866LDKR-ND CRCW0402866RFKED 52-CRCW0402866RFKED 52K7324 52K7325
Product Name Chip Resistor - Surface Mount RES 866 OHM 1/16W 1% 0402 SMD SMD 866 Ohm 50V 63mW Resistor Res, Thick Film, 866R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 866R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers