Vishay Precision Group Chip Resistor - Surface Mount CRCW0402866KFKEDC

Description
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5103-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5103-2-ND
Chip Resistor - Surface Mount 541-5103-2-ND
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 866K 1% Et7 E3 Rohs Compliant Vishay - 59AC1465 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 866K 1% Et7 E3 Rohs Compliant Vishay
59AC1465
D10/crcw0402-C 100 866K 1% Et7 E3 Rohs Compliant Vishay 59AC1465
D10/CRCW0402-C 100 866K 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 866K 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402866KFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402866KFKEDC
Chip Resistor - Surface Mount CRCW0402866KFKEDC
RES 866K OHM 1% 1/16W 0402

RES 866K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-5103-2-ND 59AC1465 CRCW0402866KFKEDC
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 866K 1% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details