Vishay Precision Group RES 866K OHM 1/16W 1% 0402 SMD CRCW0402866KFKED

Description
RES 866Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 866Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/16W 1% 0402 SMD - CRCW0402866KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/16W 1% 0402 SMD
CRCW0402866KFKED
RES 866K OHM 1/16W 1% 0402 SMD CRCW0402866KFKED
RES 866Kohm 1/16W 1% 0402 SMD

RES 866Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-866KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KLDKR-ND
Chip Resistor - Surface Mount 541-866KLDKR-ND
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KLCT-ND
Chip Resistor - Surface Mount 541-866KLCT-ND
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KLTR-ND
Chip Resistor - Surface Mount 541-866KLTR-ND
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 866K, 1%, 0.063W, 0402; Resistance Vishay - 52K7322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.063W, 0402; Resistance Vishay
52K7322
Res, Thick Film, 866K, 1%, 0.063W, 0402; Resistance Vishay 52K7322
RES, THICK FILM, 866K, 1%, 0.063W, 0402; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.063W, 0402; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7323
Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7323
RES, THICK FILM, 866K, 1%, 0.063W, 0402, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.063W, 0402, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402866KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402866KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402866KFKED
RES SMD 866K OHM 1% 1/16W 0402

RES SMD 866K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402866KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402866KFKED
Chip Resistor - Surface Mount CRCW0402866KFKED
RES SMD 866K OHM 1% 1/16W 0402

RES SMD 866K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402866KFKED 541-866KLDKR-ND 52K7322 CRCW0402866KFKED CRCW0402866KFKED
Product Name RES 866K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 866K, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 866000 ohms 866000 ohms 866000 ohms 866000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details