Vishay Intertechnology, Inc. RES, TF, 866 OHM, 0402, 1/16W, 1% CRCW04028660FRT1

Description
RES, TF, 866ohm, 0402, 1/16W, 1%
Request a Quote
Description
RES, TF, 866ohm, 0402, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 866 OHM, 0402, 1/16W, 1% - CRCW04028660FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 866 OHM, 0402, 1/16W, 1%
CRCW04028660FRT1
RES, TF, 866 OHM, 0402, 1/16W, 1% CRCW04028660FRT1
RES, TF, 866ohm, 0402, 1/16W, 1%

RES, TF, 866ohm, 0402, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028660FRT1
Product Name RES, TF, 866 OHM, 0402, 1/16W, 1%
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details