Vishay Precision Group CRCW040284R5FKTD CRCW040284R5FKTD

Description
CRCW040284R5FKTD
Request a Quote Datasheet
Description
CRCW040284R5FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040284R5FKTD - CRCW040284R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040284R5FKTD
CRCW040284R5FKTD
CRCW040284R5FKTD CRCW040284R5FKTD
CRCW040284R5FKTD

CRCW040284R5FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040284R5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040284R5FKTD-ND
Chip Resistor - Surface Mount CRCW040284R5FKTD-ND
84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7936
Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7936
RES, THICK FILM, 84R5, 1%, 0.063W, 0402, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 84R5, 1%, 0.063W, 0402, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040284R5FKTD CRCW040284R5FKTD-ND 07J7936
Product Name CRCW040284R5FKTD Chip Resistor - Surface Mount Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers