Vishay Precision Group RES 84.5 OHM 1/16W 1% 0402 SMD CRCW040284R5FKED

Description
RES 84.5ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 84.5ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/16W 1% 0402 SMD - CRCW040284R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/16W 1% 0402 SMD
CRCW040284R5FKED
RES 84.5 OHM 1/16W 1% 0402 SMD CRCW040284R5FKED
RES 84.5ohm 1/16W 1% 0402 SMD

RES 84.5ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-84.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5LCT-ND
Chip Resistor - Surface Mount 541-84.5LCT-ND
84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5LDKR-ND
Chip Resistor - Surface Mount 541-84.5LDKR-ND
84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5LTR-ND
Chip Resistor - Surface Mount 541-84.5LTR-ND
84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7314
Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7314
RES, THICK FILM, 84R5, 1%, 0.063W, 0402, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.063W, 0402, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 84R5, 1%, 0.063W, 0402; Resistance Vishay - 52K7313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.063W, 0402; Resistance Vishay
52K7313
Res, Thick Film, 84R5, 1%, 0.063W, 0402; Resistance Vishay 52K7313
RES, THICK FILM, 84R5, 1%, 0.063W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.063W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040284R5FKED 541-84.5LCT-ND 52K7314
Product Name RES 84.5 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 84R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details