Vishay Precision Group RES 84.5K OHM 1/16W 1% 0402 SMD CRCW040284K5FKTD

Description
RES 84.5Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 84.5Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/16W 1% 0402 SMD - CRCW040284K5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/16W 1% 0402 SMD
CRCW040284K5FKTD
RES 84.5K OHM 1/16W 1% 0402 SMD CRCW040284K5FKTD
RES 84.5Kohm 1/16W 1% 0402 SMD

RES 84.5Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040284K5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040284K5FKTD-ND
Chip Resistor - Surface Mount CRCW040284K5FKTD-ND
84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7939
Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7939
RES, THICK FILM, 84K5, 1%, 0.063W, 0402, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 84K5, 1%, 0.063W, 0402, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040284K5FKTD CRCW040284K5FKTD-ND 07J7939
Product Name RES 84.5K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details