Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040284K5FKED

Description
Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040284K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040284K5FKED
Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040284K5FKED
Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327282-CRCW040284K5FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327282-CRCW040284K5FKED
Resistors - Chip Resistor - Surface Mount 1327282-CRCW040284K5FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327282-CRCW040284K5 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 84.5 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-84.5KLDKR,541-84 .5KLCT,541-84.5KLTR, D10/CRCW0402 100 84K5 1% ET7 E3,Q6936817AJ Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327282-CRCW040284K5FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 84.5 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-84.5KLDKR,541-84.5KLCT,541-84.5KLTR,D10/CRCW0402 100 84K5 1% ET7 E3,Q6936817AJ
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5KLDKR-ND
Chip Resistor - Surface Mount 541-84.5KLDKR-ND
84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5KLTR-ND
Chip Resistor - Surface Mount 541-84.5KLTR-ND
84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-84.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-84.5KLCT-ND
Chip Resistor - Surface Mount 541-84.5KLCT-ND
84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040284K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040284K5FKED
Automotive 50V 63mW Resistor 52-CRCW040284K5FKED
0402 Thick Film Resistor, 84.5kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040284K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040284K5FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 84.5kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040284K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040284K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040284K5FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040284K5FKED
Resistors - Chip Resistor - Surface Mount CRCW040284K5FKED
RES SMD 84.5K OHM 1% 1/16W 0402

RES SMD 84.5K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 84K5, 1%, 0.063W, 0402; Resistance Vishay - 52K7311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.063W, 0402; Resistance Vishay
52K7311
Res, Thick Film, 84K5, 1%, 0.063W, 0402; Resistance Vishay 52K7311
RES, THICK FILM, 84K5, 1%, 0.063W, 0402; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.063W, 0402; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7312
Res, Thick Film, 84K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7312
RES, THICK FILM, 84K5, 1%, 0.063W, 0402, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.063W, 0402, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9220
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9220
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 84.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 84.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040284K5FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040284K5FKED
Chip Resistor - Surface Mount CRCW040284K5FKED
RES SMD 84.5K OHM 1% 1/16W 0402

RES SMD 84.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040284K5FKED 1327282-CRCW040284K5FKED 541-84.5KLDKR-ND 52-CRCW040284K5FKED CRCW040284K5FKED 52K7311 26W9220 CRCW040284K5FKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:84.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 84K5, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 84.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 84500 ohms 84500 ohms 84500 ohms 84500 ohms 84500 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details