Vishay Intertechnology, Inc. RES 845 OHM .125W 1% 0402 SMD CRCW0402845RFKEDHP

Description
RES 845ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 845ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM .125W 1% 0402 SMD - CRCW0402845RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM .125W 1% 0402 SMD
CRCW0402845RFKEDHP
RES 845 OHM .125W 1% 0402 SMD CRCW0402845RFKEDHP
RES 845ohm .125W 1% 0402 SMD

RES 845ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402845RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402845RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402845RFKEDHP-ND
845 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

845 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402845RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402845RFKEDHP
Chip Resistor - Surface Mount CRCW0402845RFKEDHP
RES SMD 845 OHM 1% 1/5W 0402

RES SMD 845 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402845RFKEDHP CRCW0402845RFKEDHP-ND CRCW0402845RFKEDHP
Product Name RES 845 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details