Vishay Precision Group Chip Resistor - Surface Mount CRCW0402845RFKED

Description
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-845LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845LDKR-ND
Chip Resistor - Surface Mount 541-845LDKR-ND
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845LCT-ND
Chip Resistor - Surface Mount 541-845LCT-ND
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845LTR-ND
Chip Resistor - Surface Mount 541-845LTR-ND
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:845ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402845RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:845ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402845RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:845ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402845RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:845ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:845ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 845R, 1%, 0.063W, 0402; Resistance Vishay - 52K7317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.063W, 0402; Resistance Vishay
52K7317
Res, Thick Film, 845R, 1%, 0.063W, 0402; Resistance Vishay 52K7317
RES, THICK FILM, 845R, 1%, 0.063W, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 845R, 1%, 0.063W, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 845R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3540
Res, Thick Film, 845R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3540
RES, THICK FILM, 845R, 1%, 0.063W, 0402, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845R, 1%, 0.063W, 0402, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-845LDKR-ND CRCW0402845RFKED 52K7317 42K3540
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:845ohm; Resistance Tolerance: 1%; Power Rating:0.0... Res, Thick Film, 845R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 845R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10200 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details