Vishay Precision Group RES 845K OHM 1/16W 1% 0402 SMD CRCW0402845KFKTD

Description
RES 845Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 845Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/16W 1% 0402 SMD - CRCW0402845KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/16W 1% 0402 SMD
CRCW0402845KFKTD
RES 845K OHM 1/16W 1% 0402 SMD CRCW0402845KFKTD
RES 845Kohm 1/16W 1% 0402 SMD

RES 845Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402845KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402845KFKTD-ND
Chip Resistor - Surface Mount CRCW0402845KFKTD-ND
845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay - 96C9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay
96C9808
Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay 96C9808
RES, THICK FILM, 845K, 1%, 0.063W, 0402; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 845K, 1%, 0.063W, 0402; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402845KFKTD CRCW0402845KFKTD-ND 96C9808
Product Name RES 845K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 845000 ohms 845000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details