Vishay Precision Group CRCW0402845KFKED CRCW0402845KFKED

Description
CRCW0402845KFKED
Request a Quote Datasheet
Description
CRCW0402845KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402845KFKED - CRCW0402845KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402845KFKED
CRCW0402845KFKED
CRCW0402845KFKED CRCW0402845KFKED
CRCW0402845KFKED

CRCW0402845KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-845KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845KLTR-ND
Chip Resistor - Surface Mount 541-845KLTR-ND
845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845KLDKR-ND
Chip Resistor - Surface Mount 541-845KLDKR-ND
845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-845KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-845KLCT-ND
Chip Resistor - Surface Mount 541-845KLCT-ND
845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

845 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 845K OHM 1% 1/16W 0402 - 873-CRCW0402845KFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 845K OHM 1% 1/16W 0402
873-CRCW0402845KFKED
RES SMD 845K OHM 1% 1/16W 0402 873-CRCW0402845KFKED
RES SMD 845K OHM 1% 1/16W 0402

RES SMD 845K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay - 52K7315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay
52K7315
Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay 52K7315
RES, THICK FILM, 845K, 1%, 0.063W, 0402; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.063W, 0402; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 845K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7316
Res, Thick Film, 845K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7316
RES, THICK FILM, 845K, 1%, 0.063W, 0402, REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.063W, 0402, REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402845KFKED 541-845KLTR-ND 873-CRCW0402845KFKED 52K7315
Product Name CRCW0402845KFKED Chip Resistor - Surface Mount RES SMD 845K OHM 1% 1/16W 0402 Res, Thick Film, 845K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details