Vishay Intertechnology, Inc. RESISTOR; SMT; FILM; 845K OHMS; 0.0625W CRCW04028453FRT7

Description
RESISTOR; SMT; FILM; 845KohmS; 0.0625W
Request a Quote
Description
RESISTOR; SMT; FILM; 845KohmS; 0.0625W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR; SMT; FILM; 845K OHMS; 0.0625W - CRCW04028453FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR; SMT; FILM; 845K OHMS; 0.0625W
CRCW04028453FRT7
RESISTOR; SMT; FILM; 845K OHMS; 0.0625W CRCW04028453FRT7
RESISTOR; SMT; FILM; 845KohmS; 0.0625W

RESISTOR; SMT; FILM; 845KohmS; 0.0625W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028453FRT7
Product Name RESISTOR; SMT; FILM; 845K OHMS; 0.0625W
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details