Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040282R5FKTE

Description
82.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040282R5FKTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040282R5FKTE-ND
Chip Resistor - Surface Mount CRCW040282R5FKTE-ND
82.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 82.5 1% 100 Rf4 Rohs Compliant Vishay - 48P7875 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 82.5 1% 100 Rf4 Rohs Compliant Vishay
48P7875
Crcw0402 82.5 1% 100 Rf4 Rohs Compliant Vishay 48P7875
CRCW0402 82.5 1% 100 RF4 ROHS COMPLIANT: YES

CRCW0402 82.5 1% 100 RF4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW040282R5FKTE-ND 48P7875
Product Name Chip Resistor - Surface Mount Crcw0402 82.5 1% 100 Rf4 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details