Vishay Precision Group RES 82.5 OHM 1/16W 1% 0402 SMD CRCW040282R5FKTD

Description
RES 82.5ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 82.5ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/16W 1% 0402 SMD - CRCW040282R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/16W 1% 0402 SMD
CRCW040282R5FKTD
RES 82.5 OHM 1/16W 1% 0402 SMD CRCW040282R5FKTD
RES 82.5ohm 1/16W 1% 0402 SMD

RES 82.5ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040282R5FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040282R5FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040282R5FKTDTR-ND
82.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040282R5FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040282R5FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040282R5FKTDDKR-ND
RES SMD 82.5 OHM 1% 1/16W 0402

RES SMD 82.5 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040282R5FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040282R5FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040282R5FKTDCT-ND
RES SMD 82.5 OHM 1% 1/16W 0402

RES SMD 82.5 OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040282R5FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040282R5FKTD
Resistors - Chip Resistor - Surface Mount CRCW040282R5FKTD
RES SMD 82.5 OHM 1% 1/16W 0402

RES SMD 82.5 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 82R5, 1%, 0.063W, 0402; Resistance Vishay - 36C9006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.063W, 0402; Resistance Vishay
36C9006
Res, Thick Film, 82R5, 1%, 0.063W, 0402; Resistance Vishay 36C9006
RES, THICK FILM, 82R5, 1%, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 82R5, 1%, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040282R5FKTD 541-CRCW040282R5FKTDTR-ND CRCW040282R5FKTD 36C9006
Product Name RES 82.5 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 82R5, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers