Vishay Precision Group RES 82 OHM 1/16W 5% 0402 SMD CRCW040282R0JNED

Description
RES 82ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 82ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/16W 5% 0402 SMD - CRCW040282R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/16W 5% 0402 SMD
CRCW040282R0JNED
RES 82 OHM 1/16W 5% 0402 SMD CRCW040282R0JNED
RES 82ohm 1/16W 5% 0402 SMD

RES 82ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-82JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82JDKR-ND
Chip Resistor - Surface Mount 541-82JDKR-ND
82 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82JCT-ND
Chip Resistor - Surface Mount 541-82JCT-ND
82 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82JTR-ND
Chip Resistor - Surface Mount 541-82JTR-ND
82 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 82R, 5%, 0.063W, 0402; Resistance Vishay - 89M6700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.063W, 0402; Resistance Vishay
89M6700
Res, Thick Film, 82R, 5%, 0.063W, 0402; Resistance Vishay 89M6700
RES, THICK FILM, 82R, 5%, 0.063W, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.063W, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040282R0JNED 541-82JDKR-ND 89M6700
Product Name RES 82 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 82R, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details