Vishay Precision Group Surface Mount Resistors CRCW040282R0FKED

Description
Vishay CRCW040282R0FKED
Request a Quote Datasheet
Description
Vishay CRCW040282R0FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789608
Surface Mount Resistors 6789608
Vishay CRCW040282R0FKED

Vishay CRCW040282R0FKED

Supplier's Site
Surface Mount Resistors - 6789608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789608P
Surface Mount Resistors 6789608P
Vishay CRCW040282R0FKED

Vishay CRCW040282R0FKED

Supplier's Site
Surface Mount Resistors - 1688526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688526
Surface Mount Resistors 1688526
Vishay CRCW040282R0FKED

Vishay CRCW040282R0FKED

Supplier's Site
RES 82.0 OHM 1/16W 1% 0402 SMD - CRCW040282R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/16W 1% 0402 SMD
CRCW040282R0FKED
RES 82.0 OHM 1/16W 1% 0402 SMD CRCW040282R0FKED
RES 82.0ohm 1/16W 1% 0402 SMD

RES 82.0ohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 82 Ohm 63mW 50V Resistor - 52-CRCW040282R0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 Ohm 63mW 50V Resistor
52-CRCW040282R0FKED
SMD 82 Ohm 63mW 50V Resistor 52-CRCW040282R0FKED
0402 Thick Film Resistor, 82 Ohm, 1%, 63mW, 50V, SMD Product overview: CRCW040282R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040282R0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 82 Ohm, 1%, 63mW, 50V, SMD Product overview: CRCW040282R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040282R0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-82.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0LDKR-ND
Chip Resistor - Surface Mount 541-82.0LDKR-ND
82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0LCT-ND
Chip Resistor - Surface Mount 541-82.0LCT-ND
82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0LTR-ND
Chip Resistor - Surface Mount 541-82.0LTR-ND
82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040282R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040282R0FKED
Chip Resistor - Surface Mount CRCW040282R0FKED
RES SMD 82 OHM 1% 1/16W 0402

RES SMD 82 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 82R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6817
Res, Thick Film, 82R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6817
RES, THICK FILM, 82R, 1%, 0.063W, 0402, REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 0.063W, 0402, REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82R, 1%, 0.063W, 0402; Resistance Vishay - 72M6816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 0.063W, 0402; Resistance Vishay
72M6816
Res, Thick Film, 82R, 1%, 0.063W, 0402; Resistance Vishay 72M6816
RES, THICK FILM, 82R, 1%, 0.063W, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 0.063W, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4027
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4027
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 82 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040282R0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040282R0FKED
Resistors - Chip Resistor - Surface Mount CRCW040282R0FKED
RES SMD 82 OHM 1% 1/16W 0402

RES SMD 82 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 6789608 6789608P CRCW040282R0FKED 52-CRCW040282R0FKED 541-82.0LDKR-ND CRCW040282R0FKED 72M6817 72M6816 27W4027 CRCW040282R0FKED
Product Name Surface Mount Resistors Surface Mount Resistors RES 82.0 OHM 1/16W 1% 0402 SMD SMD 82 Ohm 63mW 50V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 82R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 82R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 82 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Power Rating 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details