Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040282K5FKEDHP

Description
82.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040282K5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040282K5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040282K5FKEDHP-ND
82.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 82.5K OHM .125W 1% 0402 SMD - CRCW040282K5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM .125W 1% 0402 SMD
CRCW040282K5FKEDHP
RES 82.5K OHM .125W 1% 0402 SMD CRCW040282K5FKEDHP
RES 82.5Kohm .125W 1% 0402 SMD

RES 82.5Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040282K5FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040282K5FKEDHP
Chip Resistor - Surface Mount CRCW040282K5FKEDHP
RES SMD 82.5K OHM 1% 1/5W 0402

RES SMD 82.5K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040282K5FKEDHP-ND CRCW040282K5FKEDHP CRCW040282K5FKEDHP
Product Name Chip Resistor - Surface Mount RES 82.5K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details