Vishay Precision Group Chip Resistor - Surface Mount CRCW0402825RFKTD

Description
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402825RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402825RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402825RFKTDTR-ND
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402825RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402825RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402825RFKTDCT-ND
RES SMD 825 OHM 1% 1/16W 0402

RES SMD 825 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402825RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402825RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402825RFKTDDKR-ND
RES SMD 825 OHM 1% 1/16W 0402

RES SMD 825 OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW0402825RFKTD - CRCW0402825RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402825RFKTD
CRCW0402825RFKTD
CRCW0402825RFKTD CRCW0402825RFKTD
CRCW0402825RFKTD

CRCW0402825RFKTD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402825RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402825RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402825RFKTD
RES SMD 825 OHM 1% 1/16W 0402

RES SMD 825 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7932
Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7932
RES, THICK FILM, 825R, 1%, 0.063W, 0402, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825R, 1%, 0.063W, 0402, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402825RFKTDTR-ND CRCW0402825RFKTD CRCW0402825RFKTD 07J7932
Product Name Chip Resistor - Surface Mount CRCW0402825RFKTD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details