Vishay Precision Group Chip Resistor - Surface Mount CRCW0402825RFKED

Description
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-825LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825LDKR-ND
Chip Resistor - Surface Mount 541-825LDKR-ND
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825LTR-ND
Chip Resistor - Surface Mount 541-825LTR-ND
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825LCT-ND
Chip Resistor - Surface Mount 541-825LCT-ND
825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 825 OHM 1/16W 1% 0402 SMD - CRCW0402825RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/16W 1% 0402 SMD
CRCW0402825RFKED
RES 825 OHM 1/16W 1% 0402 SMD CRCW0402825RFKED
RES 825ohm 1/16W 1% 0402 SMD

RES 825ohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789591
Surface Mount Resistors 6789591
Vishay CRCW0402825RFKED

Vishay CRCW0402825RFKED

Supplier's Site
Surface Mount Resistors - 6789591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789591P
Surface Mount Resistors 6789591P
Vishay CRCW0402825RFKED

Vishay CRCW0402825RFKED

Supplier's Site
Surface Mount Resistors - 1688520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688520
Surface Mount Resistors 1688520
Vishay CRCW0402825RFKED

Vishay CRCW0402825RFKED

Supplier's Site
Surface Mount Resistors - 1823520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823520
Surface Mount Resistors 1823520
Vishay CRCW0402825RFKED

Vishay CRCW0402825RFKED

Supplier's Site
Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3539
Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3539
RES, THICK FILM, 825R, 1%, 0.063W, 0402, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.063W, 0402, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 825R, 1%, 0.063W, 0402; Resistance Vishay - 52K7310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.063W, 0402; Resistance Vishay
52K7310
Res, Thick Film, 825R, 1%, 0.063W, 0402; Resistance Vishay 52K7310
RES, THICK FILM, 825R, 1%, 0.063W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.063W, 0402; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
RES SMD 825 OHM 1% 1/16W 0402 - 873-CRCW0402825RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 825 OHM 1% 1/16W 0402
873-CRCW0402825RFKED
RES SMD 825 OHM 1% 1/16W 0402 873-CRCW0402825RFKED
RES SMD 825 OHM 1% 1/16W 0402

RES SMD 825 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-825LDKR-ND CRCW0402825RFKED 6789591 6789591P 1823520 42K3539 52K7310 873-CRCW0402825RFKED
Product Name Chip Resistor - Surface Mount RES 825 OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 825R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 825R, 1%, 0.063W, 0402; Resistance Vishay RES SMD 825 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details