Vishay Precision Group Chip Resistor - Surface Mount CRCW0402825KFKTD

Description
825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402825KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402825KFKTD-ND
Chip Resistor - Surface Mount CRCW0402825KFKTD-ND
825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 825K OHM 1/16W 1% 0402 SMD - CRCW0402825KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/16W 1% 0402 SMD
CRCW0402825KFKTD
RES 825K OHM 1/16W 1% 0402 SMD CRCW0402825KFKTD
RES 825Kohm 1/16W 1% 0402 SMD

RES 825Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7935
Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7935
RES, THICK FILM, 825K, 1%, 0.063W, 0402, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 825K, 1%, 0.063W, 0402, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402825KFKTD-ND CRCW0402825KFKTD 07J7935
Product Name Chip Resistor - Surface Mount RES 825K OHM 1/16W 1% 0402 SMD Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details