Vishay Precision Group RES 825K OHM 1/16W 1% 0402 SMD CRCW0402825KFKED

Description
RES 825Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 825Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/16W 1% 0402 SMD - CRCW0402825KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/16W 1% 0402 SMD
CRCW0402825KFKED
RES 825K OHM 1/16W 1% 0402 SMD CRCW0402825KFKED
RES 825Kohm 1/16W 1% 0402 SMD

RES 825Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-825KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825KLCT-ND
Chip Resistor - Surface Mount 541-825KLCT-ND
825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825KLTR-ND
Chip Resistor - Surface Mount 541-825KLTR-ND
825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825KLDKR-ND
Chip Resistor - Surface Mount 541-825KLDKR-ND
825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 825K, 1%, 0.063W, 0402; Resistance Vishay - 52K7308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.063W, 0402; Resistance Vishay
52K7308
Res, Thick Film, 825K, 1%, 0.063W, 0402; Resistance Vishay 52K7308
RES, THICK FILM, 825K, 1%, 0.063W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825K, 1%, 0.063W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7309
Res, Thick Film, 825K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7309
RES, THICK FILM, 825K, 1%, 0.063W, 0402, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825K, 1%, 0.063W, 0402, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402825KFKED 541-825KLCT-ND 52K7308
Product Name RES 825K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 825K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 825000 ohms 825000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details