Vishay Intertechnology, Inc. RESISTOR 1/16W 82K5 OHM 1% CRCW04028252F

Description
RESISTOR 1/16W 82K5ohm 1%
Request a Quote
Description
RESISTOR 1/16W 82K5ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/16W 82K5 OHM 1% - CRCW04028252F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/16W 82K5 OHM 1%
CRCW04028252F
RESISTOR 1/16W 82K5 OHM 1% CRCW04028252F
RESISTOR 1/16W 82K5ohm 1%

RESISTOR 1/16W 82K5ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028252F
Product Name RESISTOR 1/16W 82K5 OHM 1%
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details