Vishay Intertechnology, Inc. RES, 8.25K OHM, 1/16W, 1%, 0402 CRCW04028251FRT6

Description
RES, 8.25Kohm, 1/16W, 1%, 0402
Request a Quote
Description
RES, 8.25Kohm, 1/16W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 8.25K OHM, 1/16W, 1%, 0402 - CRCW04028251FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.25K OHM, 1/16W, 1%, 0402
CRCW04028251FRT6
RES, 8.25K OHM, 1/16W, 1%, 0402 CRCW04028251FRT6
RES, 8.25Kohm, 1/16W, 1%, 0402

RES, 8.25Kohm, 1/16W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028251FRT6
Product Name RES, 8.25K OHM, 1/16W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers