Vishay Intertechnology, Inc. RES, 820 OHM, 5%, 1/16W, 0402 PKG CRCW0402821JRT7

Description
RES, 820ohm, 5%, 1/16W, 0402 PKG
Request a Quote
Description
RES, 820ohm, 5%, 1/16W, 0402 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 820 OHM, 5%, 1/16W, 0402 PKG - CRCW0402821JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 820 OHM, 5%, 1/16W, 0402 PKG
CRCW0402821JRT7
RES, 820 OHM, 5%, 1/16W, 0402 PKG CRCW0402821JRT7
RES, 820ohm, 5%, 1/16W, 0402 PKG

RES, 820ohm, 5%, 1/16W, 0402 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402821JRT7
Product Name RES, 820 OHM, 5%, 1/16W, 0402 PKG
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details