Vishay Precision Group Chip Resistor - Surface Mount CRCW0402820RJNED

Description
820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-820JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820JCT-ND
Chip Resistor - Surface Mount 541-820JCT-ND
820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820JTR-ND
Chip Resistor - Surface Mount 541-820JTR-ND
820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820JDKR-ND
Chip Resistor - Surface Mount 541-820JDKR-ND
820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 820 OHM 1/16W 5% 0402 SMD - CRCW0402820RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/16W 5% 0402 SMD
CRCW0402820RJNED
RES 820 OHM 1/16W 5% 0402 SMD CRCW0402820RJNED
RES 820ohm 1/16W 5% 0402 SMD

RES 820ohm 1/16W 5% 0402 SMD

Supplier's Site
Res, Thick Film, 820R, 5%, 0.063W, 0402; Resistance Vishay - 89M6703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.063W, 0402; Resistance Vishay
89M6703
Res, Thick Film, 820R, 5%, 0.063W, 0402; Resistance Vishay 89M6703
RES, THICK FILM, 820R, 5%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-820JCT-ND CRCW0402820RJNED 89M6703
Product Name Chip Resistor - Surface Mount RES 820 OHM 1/16W 5% 0402 SMD Res, Thick Film, 820R, 5%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details