Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 820Kohms 5% CRCW0402820KJNTD

Description
Thick Film Resistors - SMD 1/16watt 820Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 820Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 820Kohms 5% - CRCW0402820KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 820Kohms 5%
CRCW0402820KJNTD
Thick Film Resistors - SMD 1/16watt 820Kohms 5% CRCW0402820KJNTD
Thick Film Resistors - SMD 1/16watt 820Kohms 5%

Thick Film Resistors - SMD 1/16watt 820Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402820KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402820KJNTD-ND
Chip Resistor - Surface Mount CRCW0402820KJNTD-ND
820 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 820K 5% 200 Rt7 Rohs Compliant Vishay - 48P7877 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 820K 5% 200 Rt7 Rohs Compliant Vishay
48P7877
Crcw0402 820K 5% 200 Rt7 Rohs Compliant Vishay 48P7877
CRCW0402 820K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 820K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402820KJNTD CRCW0402820KJNTD-ND 48P7877
Product Name Thick Film Resistors - SMD 1/16watt 820Kohms 5% Chip Resistor - Surface Mount Crcw0402 820K 5% 200 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 820000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details