Vishay Precision Group Automotive 50V 63mW Resistor CRCW0402820KFKED

Description
0402 Thick Film Resistor, 820kΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402820KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402820KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 820kΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402820KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402820KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW0402820KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402820KFKED
Automotive 50V 63mW Resistor 52-CRCW0402820KFKED
0402 Thick Film Resistor, 820kΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402820KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402820KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 820kΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402820KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402820KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789588
Surface Mount Resistors 6789588
Vishay CRCW0402820KFKED

Vishay CRCW0402820KFKED

Supplier's Site
Surface Mount Resistors - 6789588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789588P
Surface Mount Resistors 6789588P
Vishay CRCW0402820KFKED

Vishay CRCW0402820KFKED

Supplier's Site
Surface Mount Resistors - 1823503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823503
Surface Mount Resistors 1823503
Vishay CRCW0402820KFKED

Vishay CRCW0402820KFKED

Supplier's Site
Surface Mount Resistors - 1688519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688519
Surface Mount Resistors 1688519
Vishay CRCW0402820KFKED

Vishay CRCW0402820KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KLDKR-ND
Chip Resistor - Surface Mount 541-820KLDKR-ND
820 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KLCT-ND
Chip Resistor - Surface Mount 541-820KLCT-ND
820 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KLTR-ND
Chip Resistor - Surface Mount 541-820KLTR-ND
820 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 820K OHM 1/16W 1% 0402 SMD - CRCW0402820KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/16W 1% 0402 SMD
CRCW0402820KFKED
RES 820K OHM 1/16W 1% 0402 SMD CRCW0402820KFKED
RES 820Kohm 1/16W 1% 0402 SMD

RES 820Kohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327310-CRCW0402820KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327310-CRCW0402820KFKED
Resistors - Chip Resistor - Surface Mount 1327310-CRCW0402820KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327310-CRCW0402820K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 820 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 820K 1% ET7 E3,541-820KLTR,541-8 20KLCT,541-820KLDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327310-CRCW0402820KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 820K 1% ET7 E3,541-820KLTR,541-820KLCT,541-820KLDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 820K, 1%, 0.063W, 0402; Resistance Vishay - 89M6701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.063W, 0402; Resistance Vishay
89M6701
Res, Thick Film, 820K, 1%, 0.063W, 0402; Resistance Vishay 89M6701
RES, THICK FILM, 820K, 1%, 0.063W, 0402; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.063W, 0402; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6702
Res, Thick Film, 820K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6702
RES, THICK FILM, 820K, 1%, 0.063W, 0402, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.063W, 0402, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402820KFKED 6789588 6789588P 1823503 541-820KLDKR-ND CRCW0402820KFKED 1327310-CRCW0402820KFKED 89M6701
Product Name Automotive 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 820K OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 820K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 820000 ohms 820000 ohms 820000 ohms 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details