Vishay Precision Group RES 80.6K OHM 1/16W 1% 0402 SMD CRCW040280K6FKTD

Description
RES 80.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 80.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/16W 1% 0402 SMD - CRCW040280K6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/16W 1% 0402 SMD
CRCW040280K6FKTD
RES 80.6K OHM 1/16W 1% 0402 SMD CRCW040280K6FKTD
RES 80.6Kohm 1/16W 1% 0402 SMD

RES 80.6Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040280K6FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040280K6FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040280K6FKTDTR-ND
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040280K6FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040280K6FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040280K6FKTDCT-ND
RES SMD 80.6K OHM 1% 1/16W 0402

RES SMD 80.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040280K6FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040280K6FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040280K6FKTDDKR-ND
RES SMD 80.6K OHM 1% 1/16W 0402

RES SMD 80.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7929
Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7929
RES, THICK FILM, 80K6, 1%, 0.063W, 0402, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 80K6, 1%, 0.063W, 0402, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040280K6FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040280K6FKTD
Resistors - Chip Resistor - Surface Mount CRCW040280K6FKTD
RES SMD 80.6K OHM 1% 1/16W 0402

RES SMD 80.6K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040280K6FKTD 541-CRCW040280K6FKTDTR-ND 07J7929 CRCW040280K6FKTD
Product Name RES 80.6K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 80600 ohms 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details