Vishay Precision Group Thick Film Resistors - SMD 1/16watt 806ohms 1% CRCW0402806RFKTD

Description
Thick Film Resistors - SMD 1/16watt 806ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 806ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 806ohms 1% - CRCW0402806RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 806ohms 1%
CRCW0402806RFKTD
Thick Film Resistors - SMD 1/16watt 806ohms 1% CRCW0402806RFKTD
Thick Film Resistors - SMD 1/16watt 806ohms 1%

Thick Film Resistors - SMD 1/16watt 806ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402806RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402806RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402806RFKTDDKR-ND
RES SMD 806 OHM 1% 1/16W 0402

RES SMD 806 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402806RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402806RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402806RFKTDTR-ND
806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402806RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402806RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402806RFKTDCT-ND
RES SMD 806 OHM 1% 1/16W 0402

RES SMD 806 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7927
Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7927
RES, THICK FILM, 806R, 1%, 0.063W, 0402, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 806R, 1%, 0.063W, 0402, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402806RFKTD 541-CRCW0402806RFKTDDKR-ND 07J7927
Product Name Thick Film Resistors - SMD 1/16watt 806ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers