Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402806RFKEDHP

Description
806 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402806RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402806RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402806RFKEDHP-ND
806 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

806 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 806 OHM .125W 1% 0402 SMD - CRCW0402806RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM .125W 1% 0402 SMD
CRCW0402806RFKEDHP
RES 806 OHM .125W 1% 0402 SMD CRCW0402806RFKEDHP
RES 806ohm .125W 1% 0402 SMD

RES 806ohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402806RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402806RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402806RFKEDHP
RES SMD 806 OHM 1% 1/5W 0402

RES SMD 806 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402806RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402806RFKEDHP
Chip Resistor - Surface Mount CRCW0402806RFKEDHP
RES SMD 806 OHM 1% 1/5W 0402

RES SMD 806 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402806RFKEDHP-ND CRCW0402806RFKEDHP CRCW0402806RFKEDHP CRCW0402806RFKEDHP
Product Name Chip Resistor - Surface Mount RES 806 OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 806 ohms 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details