Vishay Precision Group Chip Resistor - Surface Mount CRCW0402806RFKED

Description
806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-806LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806LTR-ND
Chip Resistor - Surface Mount 541-806LTR-ND
806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806LDKR-ND
Chip Resistor - Surface Mount 541-806LDKR-ND
806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806LCT-ND
Chip Resistor - Surface Mount 541-806LCT-ND
806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327150-CRCW0402806RFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327150-CRCW0402806RFKED
Resistors - Chip Resistor - Surface Mount 1327150-CRCW0402806RFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327150-CRCW0402806R FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 806 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-806LCT,541-806LD KR,D10/CRCW0402 100 806R 1% ET7 E3,541-806LTR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327150-CRCW0402806RFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 806 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-806LCT,541-806LDKR,D10/CRCW0402 100 806R 1% ET7 E3,541-806LTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 50V Resistor - 52-CRCW0402806RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW0402806RFKED
SMD 50V Resistor 52-CRCW0402806RFKED
Thick Film Resistor, 806R, 1%, 50V, 0402 SMD Product overview: CRCW0402806RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402806RFKED can be used for catalog matching and distributor lookup.

Thick Film Resistor, 806R, 1%, 50V, 0402 SMD Product overview: CRCW0402806RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402806RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW0402806RFKED - CRCW0402806RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402806RFKED
CRCW0402806RFKED
CRCW0402806RFKED CRCW0402806RFKED
CRCW0402806RFKED

CRCW0402806RFKED

Supplier's Site
Res, Thick Film, 806R, 1%, 0.063W, 0402; Resistance Vishay - 52K7301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.063W, 0402; Resistance Vishay
52K7301
Res, Thick Film, 806R, 1%, 0.063W, 0402; Resistance Vishay 52K7301
RES, THICK FILM, 806R, 1%, 0.063W, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.063W, 0402; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7302
Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7302
RES, THICK FILM, 806R, 1%, 0.063W, 0402, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.063W, 0402, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-806LTR-ND 1327150-CRCW0402806RFKED 52-CRCW0402806RFKED CRCW0402806RFKED 52K7301 52K7302
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 50V Resistor CRCW0402806RFKED Res, Thick Film, 806R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 806R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 806 ohms 806 ohms 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details