Vishay Intertechnology, Inc. RES 806K OHM .125W 1% 0402 SMD CRCW0402806KFKEDHP

Description
RES 806Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 806Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM .125W 1% 0402 SMD - CRCW0402806KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM .125W 1% 0402 SMD
CRCW0402806KFKEDHP
RES 806K OHM .125W 1% 0402 SMD CRCW0402806KFKEDHP
RES 806Kohm .125W 1% 0402 SMD

RES 806Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402806KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402806KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402806KFKEDHP-ND
806 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

806 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402806KFKEDHP CRCW0402806KFKEDHP-ND
Product Name RES 806K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details