Vishay Precision Group RES 7.68 OHM 1/16W 1% 0402 SMD CRCW04027R68FKED

Description
RES 7.68ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.68ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1/16W 1% 0402 SMD - CRCW04027R68FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1/16W 1% 0402 SMD
CRCW04027R68FKED
RES 7.68 OHM 1/16W 1% 0402 SMD CRCW04027R68FKED
RES 7.68ohm 1/16W 1% 0402 SMD

RES 7.68ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.68LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68LLCT-ND
Chip Resistor - Surface Mount 541-7.68LLCT-ND
7.68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68LLTR-ND
Chip Resistor - Surface Mount 541-7.68LLTR-ND
7.68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68LLDKR-ND
Chip Resistor - Surface Mount 541-7.68LLDKR-ND
7.68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 7R68, 1%, 0402; Resistance Vishay - 13AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7R68, 1%, 0402; Resistance Vishay
13AC1082
Res, Aec-Q200, Thick Film, 7R68, 1%, 0402; Resistance Vishay 13AC1082
RES, AEC-Q200, THICK FILM, 7R68, 1%, 0402; Resistance:7.68ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7R68, 1%, 0402; Resistance:7.68ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 7R68 1% Et7 E3 Rohs Compliant Vishay - 47P3444 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 7R68 1% Et7 E3 Rohs Compliant Vishay
47P3444
D10/crcw0402 100 7R68 1% Et7 E3 Rohs Compliant Vishay 47P3444
D10/CRCW0402 100 7R68 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 100 7R68 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R68FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04027R68FKED
Chip Resistor - Surface Mount CRCW04027R68FKED
RES SMD 7.68 OHM 1% 1/16W 0402

RES SMD 7.68 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04027R68FKED 541-7.68LLCT-ND 13AC1082 47P3444 CRCW04027R68FKED
Product Name RES 7.68 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 7R68, 1%, 0402; Resistance Vishay D10/crcw0402 100 7R68 1% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details