Vishay Intertechnology, Inc. RES 7.5 OHM 1/16W 5% 0402 SMD CRCW04027R50JNTD

Description
RES 7.5ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 7.5ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/16W 5% 0402 SMD - CRCW04027R50JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/16W 5% 0402 SMD
CRCW04027R50JNTD
RES 7.5 OHM 1/16W 5% 0402 SMD CRCW04027R50JNTD
RES 7.5ohm 1/16W 5% 0402 SMD

RES 7.5ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R50JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027R50JNTD-ND
Chip Resistor - Surface Mount CRCW04027R50JNTD-ND
7.5 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027R50JNTD CRCW04027R50JNTD-ND
Product Name RES 7.5 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details