Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04027R50JNEDHP

Description
7.5 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04027R50JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027R50JNEDHP-ND
Chip Resistor - Surface Mount CRCW04027R50JNEDHP-ND
7.5 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 7.5 OHM .125W 5% 0402 SMD - CRCW04027R50JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM .125W 5% 0402 SMD
CRCW04027R50JNEDHP
RES 7.5 OHM .125W 5% 0402 SMD CRCW04027R50JNEDHP
RES 7.5ohm .125W 5% 0402 SMD

RES 7.5ohm .125W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04027R50JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04027R50JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04027R50JNEDHP
RES SMD 7.5 OHM 5% 1/5W 0402

RES SMD 7.5 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04027R50JNEDHP-ND CRCW04027R50JNEDHP CRCW04027R50JNEDHP
Product Name Chip Resistor - Surface Mount RES 7.5 OHM .125W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details