Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm CRCW04027R50JNED

Description
Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm - CRCW04027R50JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm
CRCW04027R50JNED
Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm CRCW04027R50JNED
Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm

Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-7.5JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5JTR-ND
Chip Resistor - Surface Mount 541-7.5JTR-ND
7.5 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 7R5 5% Et7 E3 Rohs Compliant Vishay - 47P3443 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 7R5 5% Et7 E3 Rohs Compliant Vishay
47P3443
D10/crcw0402 200 7R5 5% Et7 E3 Rohs Compliant Vishay 47P3443
D10/CRCW0402 200 7R5 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 7R5 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04027R50JNED 541-7.5JTR-ND 47P3443
Product Name Thick Film Resistors - SMD 1/16watt 7.5ohms 5% 200ppm Chip Resistor - Surface Mount D10/crcw0402 200 7R5 5% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers