Vishay Precision Group Thick Film Resistors - SMD 1/16watt 7.5ohms 1% CRCW04027R50FNED

Description
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 7.5ohms 1% - CRCW04027R50FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%
CRCW04027R50FNED
Thick Film Resistors - SMD 1/16watt 7.5ohms 1% CRCW04027R50FNED
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%

Thick Film Resistors - SMD 1/16watt 7.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04027R50FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027R50FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04027R50FNEDDKR-ND
RES 7.5 OHM 1% 1/16W 0402

RES 7.5 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027R50FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027R50FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04027R50FNEDCT-ND
RES 7.5 OHM 1% 1/16W 0402

RES 7.5 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027R50FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027R50FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04027R50FNEDTR-ND
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay - 89M6692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay
89M6692
Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay 89M6692
RES, THICK FILM, 7R5, 1%, 0.063W, 0402; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 0.063W, 0402; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04027R50FNED 541-CRCW04027R50FNEDDKR-ND 89M6692
Product Name Thick Film Resistors - SMD 1/16watt 7.5ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers