Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 7.5ohms 1% CRCW04027R50FKTD

Description
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 7.5ohms 1% - CRCW04027R50FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%
CRCW04027R50FKTD
Thick Film Resistors - SMD 1/16watt 7.5ohms 1% CRCW04027R50FKTD
Thick Film Resistors - SMD 1/16watt 7.5ohms 1%

Thick Film Resistors - SMD 1/16watt 7.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R50FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027R50FKTD-ND
Chip Resistor - Surface Mount CRCW04027R50FKTD-ND
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027R50FKTD CRCW04027R50FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 7.5ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers