Vishay Intertechnology, Inc. RES 7.50 OHM .125W 1% 0402 SMD CRCW04027R50FKEDHP

Description
RES 7.50ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.50ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50 OHM .125W 1% 0402 SMD - CRCW04027R50FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM .125W 1% 0402 SMD
CRCW04027R50FKEDHP
RES 7.50 OHM .125W 1% 0402 SMD CRCW04027R50FKEDHP
RES 7.50ohm .125W 1% 0402 SMD

RES 7.50ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R50FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027R50FKEDHP-ND
Chip Resistor - Surface Mount CRCW04027R50FKEDHP-ND
7.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027R50FKEDHP CRCW04027R50FKEDHP-ND
Product Name RES 7.50 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details