Vishay Precision Group Chip Resistor - Surface Mount CRCW04027R50FKED

Description
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.50LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50LLCT-ND
Chip Resistor - Surface Mount 541-7.50LLCT-ND
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50LLTR-ND
Chip Resistor - Surface Mount 541-7.50LLTR-ND
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50LLDKR-ND
Chip Resistor - Surface Mount 541-7.50LLDKR-ND
7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50 OHM 1/16W 1% 0402 SMD - CRCW04027R50FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1/16W 1% 0402 SMD
CRCW04027R50FKED
RES 7.50 OHM 1/16W 1% 0402 SMD CRCW04027R50FKED
RES 7.50ohm 1/16W 1% 0402 SMD

RES 7.50ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay - 47P3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay
47P3442
Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay 47P3442
RES, THICK FILM, 7R5, 1%, 0.063W, 0402; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 0.063W, 0402; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
83R8205
Res, Thick Film, 7R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 83R8205
RES, THICK FILM, 7R5, 1%, 0.063W, 0402, REEL; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 0.063W, 0402, REEL; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-7.50LLCT-ND CRCW04027R50FKED 47P3442 83R8205
Product Name Chip Resistor - Surface Mount RES 7.50 OHM 1/16W 1% 0402 SMD Res, Thick Film, 7R5, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 7R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details