Vishay Intertechnology, Inc. RES 7.32 OHM 1/16W 1% 0402 SMD CRCW04027R32FNED

Description
RES 7.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/16W 1% 0402 SMD - CRCW04027R32FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/16W 1% 0402 SMD
CRCW04027R32FNED
RES 7.32 OHM 1/16W 1% 0402 SMD CRCW04027R32FNED
RES 7.32ohm 1/16W 1% 0402 SMD

RES 7.32ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32LTR-ND
Chip Resistor - Surface Mount 541-7.32LTR-ND
7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027R32FNED 541-7.32LTR-ND
Product Name RES 7.32 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details