Vishay Intertechnology, Inc. RES 7.15 OHM 1/16W 1% 0402 SMD CRCW04027R15FNED

Description
RES 7.15ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1/16W 1% 0402 SMD - CRCW04027R15FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1/16W 1% 0402 SMD
CRCW04027R15FNED
RES 7.15 OHM 1/16W 1% 0402 SMD CRCW04027R15FNED
RES 7.15ohm 1/16W 1% 0402 SMD

RES 7.15ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.15LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15LTR-ND
Chip Resistor - Surface Mount 541-7.15LTR-ND
7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027R15FNED 541-7.15LTR-ND
Product Name RES 7.15 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details