Vishay Precision Group Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm CRCW04027R15FKED

Description
Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm - CRCW04027R15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm
CRCW04027R15FKED
Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm CRCW04027R15FKED
Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-7.15LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15LLTR-ND
Chip Resistor - Surface Mount 541-7.15LLTR-ND
7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15LLCT-ND
Chip Resistor - Surface Mount 541-7.15LLCT-ND
7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.15LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.15LLDKR-ND
Chip Resistor - Surface Mount 541-7.15LLDKR-ND
7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04027R15FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04027R15FKED
Resistors - Chip Resistor - Surface Mount CRCW04027R15FKED
RES SMD 7.15 OHM 1% 1/16W 0402

RES SMD 7.15 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 7R15, 1%, 0402; Resistance Vishay - 13AC1080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7R15, 1%, 0402; Resistance Vishay
13AC1080
Res, Aec-Q200, Thick Film, 7R15, 1%, 0402; Resistance Vishay 13AC1080
RES, AEC-Q200, THICK FILM, 7R15, 1%, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7R15, 1%, 0402; Resistance:7.15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04027R15FKED 541-7.15LLTR-ND CRCW04027R15FKED 13AC1080
Product Name Thick Film Resistors - SMD 1/16watt 7.15ohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 7R15, 1%, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details