Vishay Precision Group RES 7.87M OHM 1/16W 1% 0402 SMD CRCW04027M87FKED

Description
RES 7.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1/16W 1% 0402 SMD - CRCW04027M87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1/16W 1% 0402 SMD
CRCW04027M87FKED
RES 7.87M OHM 1/16W 1% 0402 SMD CRCW04027M87FKED
RES 7.87Mohm 1/16W 1% 0402 SMD

RES 7.87Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04027M87FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M87FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04027M87FKEDCT-ND
RES 7.87M OHM 1% 1/16W 0402

RES 7.87M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027M87FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M87FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04027M87FKEDDKR-ND
RES 7.87M OHM 1% 1/16W 0402

RES 7.87M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027M87FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M87FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04027M87FKEDTR-ND
7.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.87 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3757 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.87 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3757
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.87 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3757
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.87 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.87 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7M87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M87, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3439
Res, Thick Film, 7M87, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3439
RES, THICK FILM, 7M87, 1%, 0.063W, 0402, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M87, 1%, 0.063W, 0402, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04027M87FKED 541-CRCW04027M87FKEDCT-ND 28W3757 47P3439
Product Name RES 7.87M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.87 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 7M87, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 7.87E6 ohms 7.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers