Vishay Precision Group SMD 16W Resistor CRCW04027M68FKED

Description
RES SMD 7.68M OHM 1% 1/16W 0402 Product overview: CRCW04027M68FKED from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04027M68FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 7.68M OHM 1% 1/16W 0402 Product overview: CRCW04027M68FKED from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04027M68FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-CRCW04027M68FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW04027M68FKED
SMD 16W Resistor 52-CRCW04027M68FKED
RES SMD 7.68M OHM 1% 1/16W 0402 Product overview: CRCW04027M68FKED from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04027M68FKED can be used for catalog matching and distributor lookup.

RES SMD 7.68M OHM 1% 1/16W 0402 Product overview: CRCW04027M68FKED from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04027M68FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 7.68M OHM 1/16W 1% 0402 SMD - CRCW04027M68FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 1/16W 1% 0402 SMD
CRCW04027M68FKED
RES 7.68M OHM 1/16W 1% 0402 SMD CRCW04027M68FKED
RES 7.68Mohm 1/16W 1% 0402 SMD

RES 7.68Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027M68FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027M68FKED-ND
Chip Resistor - Surface Mount CRCW04027M68FKED-ND
7.68 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3756 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3756
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3756
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.68 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.68 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7M68, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M68, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3438
Res, Thick Film, 7M68, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3438
RES, THICK FILM, 7M68, 1%, 0.063W, 0402, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M68, 1%, 0.063W, 0402, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04027M68FKED CRCW04027M68FKED CRCW04027M68FKED-ND 28W3756 47P3438
Product Name SMD 16W Resistor RES 7.68M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 7M68, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 7.68E6 ohms 7.68E6 ohms 7.68E6 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details