Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04027M50JNED

Description
7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.5MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5MJCT-ND
Chip Resistor - Surface Mount 541-7.5MJCT-ND
7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5MJTR-ND
Chip Resistor - Surface Mount 541-7.5MJTR-ND
7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5MJDKR-ND
Chip Resistor - Surface Mount 541-7.5MJDKR-ND
7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.5M OHM 1/16W 5% 0402 SMD - CRCW04027M50JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/16W 5% 0402 SMD
CRCW04027M50JNED
RES 7.5M OHM 1/16W 5% 0402 SMD CRCW04027M50JNED
RES 7.5Mohm 1/16W 5% 0402 SMD

RES 7.5Mohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04027M50JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04027M50JNED
Resistors - Chip Resistor - Surface Mount CRCW04027M50JNED
RES SMD 7.5M OHM 5% 1/16W 0402

RES SMD 7.5M OHM 5% 1/16W 0402

Supplier's Site
D10/crcw0402 200 7M5 5% Et7 E3 Rohs Compliant Vishay - 47P3437 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 7M5 5% Et7 E3 Rohs Compliant Vishay
47P3437
D10/crcw0402 200 7M5 5% Et7 E3 Rohs Compliant Vishay 47P3437
D10/CRCW0402 200 7M5 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 7M5 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-7.5MJCT-ND CRCW04027M50JNED CRCW04027M50JNED 47P3437
Product Name Chip Resistor - Surface Mount RES 7.5M OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount D10/crcw0402 200 7M5 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details