7.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
7.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
7.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 7.50Mohm 1/16W 1% 0402 SMD
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
RES, THICK FILM, 7M5, 1%, 0.063W, 0402, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW04027M50FKEDCT-ND | CRCW04027M50FKED | 28W3755 | 47P3436 |
| Product Name | Chip Resistor - Surface Mount | RES 7.50M OHM 1/16W 1% 0402 SMD | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay | Res, Thick Film, 7M5, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |