Vishay Precision Group RES 7.32M OHM 1/16W 1% 0402 SMD CRCW04027M32FKED

Description
RES 7.32Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.32Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32M OHM 1/16W 1% 0402 SMD - CRCW04027M32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1/16W 1% 0402 SMD
CRCW04027M32FKED
RES 7.32M OHM 1/16W 1% 0402 SMD CRCW04027M32FKED
RES 7.32Mohm 1/16W 1% 0402 SMD

RES 7.32Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04027M32FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M32FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04027M32FKEDTR-ND
7.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027M32FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M32FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04027M32FKEDCT-ND
7.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04027M32FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04027M32FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04027M32FKEDDKR-ND
7.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04027M32FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04027M32FKED
Chip Resistor - Surface Mount CRCW04027M32FKED
RES SMD 7.32M OHM 1% 1/16W 0402

RES SMD 7.32M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3754 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3754
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3754
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7M32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M32, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3435
Res, Thick Film, 7M32, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3435
RES, THICK FILM, 7M32, 1%, 0.063W, 0402, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M32, 1%, 0.063W, 0402, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW04027M32FKED 541-CRCW04027M32FKEDTR-ND CRCW04027M32FKED 28W3754 47P3435
Product Name RES 7.32M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 7M32, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 7.32E6 ohms 7.32E6 ohms 7.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers